This hard drive "crusher" destroys all hard drives regardless of their size, format or type up to 1.85" High including desktop, laptop and server drives. NEW.....In models purchased after 08-15-11 ( Serial number 1404 or greater) hard drives mounted in caddies less than 9" Deep that are used in rack mounted server environments can been crushed without having to remove the drive from the caddy.
At the touch of a button, the Model 0101 Sledgehammer Hard Drive Crusher delivers a staggering 12,000 pounds of force to a conical punch causing catastrophic trauma to the hard drive chassis while destroying the internal platter. The unit is quiet, smooth and virtually vibration free. Destruction takes only 8 seconds ( can destroy up to four laptop drives in one 8 second cycle ).
A safety interlock prevents operation of the hard drive crusher while door is open to protect operators and an emergency e-stop immediately halts operation when pressed.
DID YOU KNOW ?...... The DoD specifications for erasure of High Security information on hard disk drives states....the Hard Drive MUST BE DEGAUSSED with an NSA approved degausser which appears on the NSA Evaluated Products List AND the Hard Drive MUST BE PHYSICALLY DESTROYED.
The Sledgehammer™ Hard Drive Crusher is the only unit with a chamber large enough to fit drives with rails and handles found in hot-swap trays.
| Security Engineered Machinery Co., Inc. | |
|---|---|
| Product Category | Knife Mills and Shredders |
| Product Number | Model 0101 Sledgehammer |
| Product Name | Model 0101 Sledgehammer Hard Drive Crusher |