Alfa Laval Inc. Datasheets for Economizers
Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids).
Economizers: Learn more
| Product Name | Notes |
|---|---|
| Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat... | |
| Alfa Laval supports the compressed air industry with the latest developments for refrigerated air dryers. Going further with brazed heat exchanger technology and integrated values than ever before. Features and... | |
| Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection. Gentle, effective... | |
| M-Line sanitary plate heat exchangers are the ideal choice for use in pasteurization and general cooling/heating of dairy and brewery products, fruit juices and similar food products. The M-Line range... | |
| The Aalborg XS economizer is designed for utilisation of exhaust gas from the diesel engines for production of steam. The design is tailormade according to exhaust gas demand and temperature. | |
| The Aalborg XW is a water tube, forced circulation exhaust gas boiler/economizer. It is specially designed for heat recovery from diesel engine exhaust gas but the basic design suits numerous... | |
| The Aalborg XW-TG (formerly MISSION™ XW-TG) is a water tube, forced circulation exhaust gas economizer designed to utilize thermal energy in diesel engine exhaust gas. The standard Aalborg XW design... | |
| The BaseLine range consists of reliable, cost-effective plate heat exchangers designed for food, beverage, dairy and other hygienic applications that are generally less sensitive than those handled by the premium... | |
| The CB range of brazed plate heat exchangers feature efficient heat transfer with an extremely small footprint, making them ideal for demanding installations where space is at a premium. The... | |
| The design, performance and reliability of a hydraulic oil cooler should contribute to maximising the operating time of your equipment. This is what you get with Alfa Laval’s Dedicated Oil... | |
| The premium FrontLine range represents the most advanced plate heat exchanger technology available for food, beverage, dairy and other hygienic applications. Gentle, effective product treatment The Alfa Laval FrontLine range... | |
| Unlike traditional heat exchangers, the brazed plate heat exchanger consists solely of surfaces that make an active contribution to heat transfer. Brazed plate heat exchangers are widely used in refrigeration... | |
| Aalborg AV-6N is a robust and highly efficient boiler with gilled water tubes which is designed to improve a plant’s overall efficiency. It is intended for steam and/or hot water... | |
| Aalborg XS-TC7A is an efficient exhaust gas economizer for auxiliary engines. It is designed to significantly reduce the oil consumption for the oil-fired boiler. In the coming years, the marine... | |
| For general heating, cooling and heat recovery of media containing fibres and coarse particles. In addition the wide-gap channels are suitable for highly viscous fluids. The plate heat exchanger consists... |