The premium FrontLine range represents the most advanced plate heat exchanger technology available for food, beverage, dairy and other hygienic applications.
Gentle, effective product treatment
The Alfa Laval FrontLine range is the premier choice for hygienic processes that require optimized performance, gentle product treatment, long operating times and superior cleanability.
To complement FrontLine plate heat exchangers, Alfa Laval offers the standard BaseLine plate heat exchanger range.
FrontLine is the premium choice
Gasketed FrontLine plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation:
Wide variety of products and processes
The FrontLine plate heat exchanger range handles a broad range of demanding dairy and food and beverage applications, including:
Versatility for the most demanding food applications
For greater flexibility in meeting specific demands, Frontline offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements.
Plate types
Plate materials
Gasket materials
Plus the FrontLine series provides a clear path to greater capacity by simply adding more plates and can be easily modified to meet new or changing process requirements.
Longer operating times, easy cleaning
The optimized geometries of FrontLine plates feature excellent press depths and relatively few contact points, which prolong operating times. In addition, the unique distribution area ensures a uniform flow over the entire plate surface. Fully CIPable, FrontLine gasketed heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time.
FrontLine plate heat exchanger range
The Alfa Laval FrontLine series consists of four models – Front 6, 8, 10 and 15 – that feature plate ports and connections from 2” to 6” in diameter. Capacity ranges from 8,000 l/h to 130,000 l/h, depending on the application. Mechanical design pressures of up to 21 bar (290 psi) are possible, depending on the material. Operating temperature is 150°C (PED).
The Front 15 model is the largest sanitary plate heat exchanger available with nearly 1 m2 (10 sq. ft.) of surface area per plate.
Based on the premium FrontLine range, the FrontLine Automatic series provides gentle, effective treatment of sensitive products and features an automatic opening system for easy access and inspection.
Gentle, effective treatment of sensitive products
The Alfa Laval FrontLine Automatic range is the premier choice for demanding large-scale hygienic processes that require gentle, effective heating and cooling and superior cleanability. FrontLine Automatic is the preferred choice when increased throughput, higher heat recovery and small compact footprint are required.
The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range.
These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly efficient operation:
Wide variety of products and processes
The FrontLine Automatic range meets all sanitary requirements and is capable of handling a broad range of demanding dairy and food and beverage applications, including:
Easy, automatic access
The FrontLine Automatic features a unique automatic opening and closing frame to provide convenient access for inspection, cleaning and maintenance.
Versatility for the most demanding food applications
For greater flexibility in meeting specific demands, Frontline Automatic offers a range of plate types, plate materials, plate lengths and clip-on gasket materials to ensure that performance matches your exact processing requirements.
Plate materials
Gasket materials
Longer operating times, easy cleaning
FrontLine Automatic plates feature excellent press depths and relatively few contact points, which prolong operating times and enhance hygiene. In addition, the unique distribution area ensures a uniform flow over the entire plate surface.
Easy to clean, easy to monitor
Fully CIPable, FrontLine Automatic gasketed plate heat exchangers are easier to maintain with straightforward gaskets and closures to facilitate inspection and cleaning time. The FrontLine Automatic has a PLC-based control system with a programmable interface utilizing standard Allen Bradley/Rockwell components. This simplifies monitoring and control.
FrontLine plate heat exchanger range
The Alfa Laval FrontLine Automatic series is available in two sizes:
For your convenience, Alfa Laval supplies FrontLine 15 Automatic as three pre-configured plate heat exchangers with standard 375-, 550- or 700-piece plate packs. Customized units are available upon request.
| Alfa Laval Inc. | |
|---|---|
| Product Category | Economizers |
| Product Number | FrontLine |
| Product Name | Plate Heat Exchangers |