L.H. Dottie Company Datasheets for Die Sets
Die sets are assemblies that link the upper and lower die holders. They include guide pins or posts, guide pin bushings, heel blocks, heel plates, and die shoes.
Die Sets: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2 INCH MAX. THREAD SIZE DIAMETER 2 INCH HPS MODEL | |
| 2 INCH MAX. THREAD SIZE DIAMETER 2-1/2 INCH HPS MODEL | |
| 2-1/2 INCH MAX. THREAD SIZE DIAMETER 3 INCH HPS MODEL | |
| 3 INCH MAX. THREAD SIZE DIAMETER 3-1/2 INCH HPS MODEL | |
| 4 INCH MAX. THREAD SIZE DIAMETER 4-1/2 INCH HPS MODEL |