Air Impurities Removal Systems, Inc. Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| 12" Deep 95% Primary Cell Filter with Oil Mist | |
| 12" Deep 95% Primary Cell Filter without Oil Mist Lining | |
| 2″ Mesh, 4″ Mist-X & 12″ 95% Cell with Lining | |
| 2″ Mesh, 4″ Mist-X, 6″ 95% Cell with Lining, & 6″ HEPA | |
| 2” MERV 7 Pleated Filter. Replacement pleated filters for the E-300 oil mist collector | |
| 4" Deep 40% Pleated Pre-filter | |
| 4″ 40% Pleat & 12″ 95% Cell without lining | |
| 4” Merv 7 Pleated Filter. Replacement pleated filters for the E-300 oil mist collector | |
| 6" Deep 95% Primary Cell Filter with Oil Mist Lining | |
| 6″ Deep 99.97% Final HEPA Filter | |
| Aluminum Mesh Prefilter, Mist-X Secondary Filter, MERV 14 Primary Filter, Refillable Carbon Module. | |
| Final Stage Refillable Adsorption Module contains 4 lbs Activated Carbon | |
| Galvanized Baffle Prefilter, Poly Panel Secondary Filter, and Primary Hepa Filter | |
| Galvanized Baffle Prefilter, Poly Panel Secondary Filter, and Primary Rigid Cell Filter | |
| Poly Panel Prefilter and Primary Hepa Filter | |
| Poly Panel Prefilter and Primary Rigid Cell Filter | |
| Poly Panel Prefilter, primary refillable adsorption module with 6.25 lbs of Activated Carbon, and Final Pleated Filter | |
| Primary 95% Cell Filter w/ Final 2″ Disposable Carbon Filter | |
| Primary 95% Cell Filter w/ Final 2″ Refillable Adsorption Module which contains SU Blend of Carbon | |
| Primary 95% Cell Filter w/Final 2″ Refillable Adsorption Module which contains 15 lbs. of ZK6 with Activated Alumina | |
| Primary 95% Cell Filter w/Final 2″ Refillable Adsorption Module which contains 7 lbs of Carbon | |
| Primary 95% Cell Filter w/Final 2″ Refillable Adsorption Module which contains CI Blend of Carbon | |
| Primary 95% Cell Filter w/Final 2″ Refillable Adsorption Module which contains DCL Blend of Carbon | |
| Primary 95% Cell Filter w/Final 2″ Refillable Adsorption Module which contains PA Blend of Carbon | |
| Primary 95% Cell Filter | |
| Primary Cartridge w/Poly Prefilter | |
| Primary Cartridge/refillable Adsorption Module w/ Inner core & PA Blend Carbon | |
| Primary Cartridge/refillable adsorption module w/Inner core & 11 lbs. ZK6 with Activated Alumina | |
| Primary Cartridge/Refillable Adsorption Module w/inner core & 6.25 lbs. carbon | |
| Primary Cartridge/refillable Adsorption Module w/Inner Core & CI Blend Carbon | |
| Primary Cartridge/refillable Adsorption Module w/inner core & DCL Blend Carbon | |
| Primary cartridge/refillable adsorption module w/inner core & SU blend carbon | |
| Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (7.5 lbs Alumina) | |
| Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (CI Blend Carbon) | |
| Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (DCL Blend Carbon) | |
| Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (PA Blend Carbon) | |
| Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (SU Blend Carbon) | |
| Primary Hepa Filter w/Final 2″ Disposable Carbon Filter | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains 15 lbs of ZK6 with Activated Alumina | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which Contains 7 lbs. of Carbon | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains CI Blend of Carbon | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains DCL Blend of Carbon | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains PA Blend of Carbon | |
| Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains SU Blend of Carbon | |
| Primary Hepa Filter w/poly prefilter | |
| Primary Hepa Filter/Refillable Adsorption Module w/inner core & 4 lbs. carbon | |
| Primary Hepa Filter/refillable Adsorption Module w/Inner Core & 8 lbs. ZK6 with Activated Alumina | |
| Primary Hepa Filter/refillable Adsorption Module w/Inner Core & CI Blend Carbon | |
| Primary Hepa Filter/refillable Adsorption Module w/Inner Core & DCL Blend Carbon | |
| Primary Hepa Filter/refillable Adsorption Module w/Inner Core & PA Blend Carbon | |
| Primary Hepa Filter/refillable Adsorption Module w/Inner Core & SU Blend Carbon | |
| Primary Hepa Filter | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (12.5 lbs Alumina) | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (6.25 lbs Carbon) | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (CI Blend Carbon) | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (DCL Blend Carbon) | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (PA Blend Carbon) | |
| Primary Refillable Adsorption Module w/ Final 60% Pleated Filter (SU Blend Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (4 lbs Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (7.5 lbs Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (CI Blend Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (DCL Blend Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (PA Blend Carbon) | |
| Primary Rigid Cell Filter W/ Final 2″ Refillable Adsorption Module (SU Blend Carbon) | |
| Primary Rigid Cell Filter | |
| Replacement Primary Hepa Filter |