Air Impurities Removal Systems, Inc. Datasheets for Extractor Arms

Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower.
Extractor Arms: Learn more

Product Name Notes
1 HP 120/1/60 Exhaust Blower Included With Product Heavy Duty Mounting Brackets Switch Box Cables Electrical Connections
3 HP 230/3/460 Exhaust Blower High-pressure exhaust blower direct connects to our EA Extract-All® 6” diameter arms Included With Product Heavy Duty Mounting Brackets Switch Box Cables Electrical Connections
3 HP 230/3/460 Exhaust Blower High-pressure exhaust blower direct connects to our EA Extract-All® 8” diameter arms Included With Product Heavy Duty Mounting Brackets Switch Box Cables Electrical Connections
4” Ø x 72” Rigid Flex Extractor Arm for use with Extract-All® SP-400 and SP-800 Air Cleaning Systems
6″ Ø x 72″ Rigid Flex Extractor Arm for use with Extract-All® SP-800 Air Cleaning Systems
For precise positioning, Extract-All® Welding Fume Extractor Arms swing a full 180° from left to right, have a 360° swivel hood and adjustable arm tension. Brackets included with the unit...
Inlet Cover with Rigid Flex Extractor Arms for use with Extract-All® S-DTL Fume Extractor System Included With Product Inlet Cover with (2) 2.5″ Ø collars (2) 2.5″ Ø Rigid Flex...
Replacement 2.5″ Ø Rigid Flex Extractor Arm for use with Extract-All® E-982, S-987, SPA, and S-DTL Air Cleaning Systems Features & Benefits The Extract-All® Rigid Flex Extractor Arm is made...
Replacement 3” Ø Rigid Flex Extractor Arm for Models S-981-2B, S-987-1, S-987-DCA, SPA1 & SPA REV. Extractor Arms are used to source capture soldering fumes, solvent odors, dust from sanding...
Replacement 4” Ø x 48” Rigid Flex Extractor Arm for Extract-All® SPA-H Fume Extractor System
The innovative Extract-All® arm is made of heavy-duty, chemical-resistant, abrasion-resistant, and heat-resistant polypropylene, with flame retardant characteristics. It is highly flexible, can be flared at one end to form a...