Air Impurities Removal Systems, Inc. Primary Hepa Filter w/Final 2" Refillable Adsorption Module F-984-4C

Description
Primary Hepa Filter w/Final 2′ Refillable Adsorption Module which contains 15 lbs of ZK6 with Activated Alumina
Description
Primary Hepa Filter w/Final 2′ Refillable Adsorption Module which contains 15 lbs of ZK6 with Activated Alumina

Suppliers

Company
Product
Description
Supplier Links
Wauwatosa, WI, USA
Primary Hepa Filter w/Final 2" Refillable Adsorption Module
F-984-4C
Primary Hepa Filter w/Final 2" Refillable Adsorption Module F-984-4C
Primary Hepa Filter w/Final 2′ Refillable Adsorption Module which contains 15 lbs of ZK6 with Activated Alumina

Primary Hepa Filter w/Final 2″ Refillable Adsorption Module which contains 15 lbs of ZK6 with Activated Alumina

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Filter Elements
Product Number F-984-4C
Product Name Primary Hepa Filter w/Final 2" Refillable Adsorption Module
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296439 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details