Air Impurities Removal Systems, Inc. Datasheets for Fume and Smoke Collectors

Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.


Fume and Smoke Collectors: Learn more

Product Name Notes
S-987-1 DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-987 FILTER COMBINATION. Multiple Filter combinations are available to accommodate countless applications such as: fume, dust, smoke, and vapor...
Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. By adding one of our custom acrylic capture hoods, the...
Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. Included is a custom acrylic capture hood, allowing for use...
Choose this system if your primary need is to remove chemical fumes including, but not limited to: ethyl methacrylate (EMA), titanium dioxide, benzyl peroxide, methacrylic acid, polymethyl methacrylate (PMMA), and...
Each system comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3” diameter self-supporting extractor arms. S-981-2B DOES NOT COME...
High-speed equipment such as scalers and drills create aerosols and splatter, which combined with the presence of bodily fluids, increases risk of spreading infectious disease. The HEPA filter included with...
High-speed equipment such as scalers and drills create aerosols and splatter, which combined with the presence of bodily fluids, increases risk of spreading infectious disease. The ULPA filter included with...
Our unique design allows for interchangeability between inlet covers and an optional caster base for portable use. S-987-2A DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-987 FILTER...
SPA-H includes a multi-stage filtration system containing media made specifically to oxidize gaseous pollutants, including, but not limited to: formaldehyde, glutaraldehyde, hydrogen sulfide, sulfur dioxide, formaldehyde, glutaraldehyde, ethylene, and mercaptans.
The 4-stage filter pack and 6’ long self-supporting extractor arm included with this system make it especially effective for welding and powder mixing applications. Included With Product Multi-Stage Filtration: Spark-Trap...
The extended height of the S-DTL-1 accommodates more filter media, making it a great option for users with multiple applications or particularly toxic applications. This system does not come with...
The Extract-All® Salon Pure Air Revolution effectively removes submicron particulates as well as heavy chemical vapors: including—but not limited to—ethyl methacrylate (EMA), titanium dioxide, benzoyl peroxide, methacrylic acid, polymethyl methacrylate...
The Extract-All® SC-1000 Portable Smoke, Dust, and Weld Fume Collector is designed for direct source capture of various airborne contaminants. It is an efficient and cost effective method of handling...
The Extract-All® SC-1500 Portable Smoke, Dust, and Weld Fume Collector is designed for direct source capture of various airborne contaminants. The SC-1500 is ideal for cleaning most smoke, dust, and...
The SP-400-DA is designed for source capture of airborne contaminants while acommodating two side-by-side stations. This heavy-duty system comes with a 3-stage filter pack appropriate for most smoke and dust...
The SP-4000BWC operates by collecting the contaminants though an 8” diameter by 7’ long externally-supported , articulating fume extractor arm that filters particulate through a 10-Pocket Bag Filter. Harmful vapors...
The SP-800-DA is designed for source capture of airborne contaminants while acommodating two side-by-side stations. This heavy-duty system comes with a 3-stage filter pack appropriate for most smoke and dust...
The SP-800-DA-E is designed for source capture of airborne contaminants while accommodating two side-by-side stations. This heavy-duty system does not include any filters. Additional filter options are available including HEPA...
This all-in-one air cleaner comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3” diameter self-supporting extractor arms. The BT981-3...
This all-in-one system comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3” diameter self-supporting extractor arms. The BT981-1 also...
This all-in-one system comes with two sets of mounting brackets to easily attach to a table or bench, as well as two 3” diameter self-supporting extractor arms. The BT981-2 also...
This all-in-one system uses a 3” diameter self-supporting extractor arm and 3-stage filtration to capture and filter airborne contaminants with an emphasis on dust, smoke, and fume removal. Included With...
This all-in-one system uses a 3” diameter self-supporting extractor arm and 3-stage filtration to capture and filter airborne contaminants with an emphasis on heavy chemical fume, vapor and odor removal.
Unique design allows S-987-4 to be set in a vertical or horizontal position, thus making it adaptable to multiple machine configurations. Systems are designed for direct connection to your machine...
Unique design allows the system to be set in a vertical or horizontal position, thus making it adaptable to multiple machine configurations. Systems are designed for direct connection to your...
With a powerful blower motor for maximum airflow, the SP-800 will improve the air quality in your facility by effectively removing airborne contaminants before they enter the operator’s breathing zone.
With a powerful blower motor for maximum airflow, the SP-800-E will improve the air quality in your facility by effectively removing airborne contaminants before they enter the operator’s breathing zone.