Air Impurities Removal Systems, Inc. Datasheets for Downdraft Tables

Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
Downdraft Tables: Learn more

Product Name Notes
Designed for downdraft capture of contaminants, the SP-400-DD comes with a 4-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for...
The Extract-All® SCDD-1250 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It...
The Extract-All® SCDD-3450 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It...
The powerful blower motor provides maximum downdraft velocity for heavy duty applications. The SP-800-DD will improve the air quality in your facility by effectively removing airborne contaminants before they enter...
The S-DD-1 Compact Downdraft System immediately draws airborne contaminants away from the operator’s breathing zone. Included With Product 12” x 12″ Grated Downdraft Surface Acrylic Side and Back Shield Multi-Stage...