AIR IMPURITIES REMOVAL SYSTEMS, INC.
F-984-1 -- PRIMARY 95% CELL FILTER
Air Impurities Removal Systems, Inc.
Primary 95% Cell Filter
F-984-1
Description
Primary 95% Cell Filter
Description
Primary 95% Cell Filter
Suppliers
Primary 95% Cell Filter
F-984-1
Technical Specifications
|
Product Category
|
Filter Elements |
|
Product Number
|
F-984-1 |
|
Product Name
|
Primary 95% Cell Filter |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Bag
Application / Industry
General Ventilation
Filter Medium Material
Glass Fiber
View Details
Filtration Product
HydraulicFluid
Filtration Grade
20.00 µm (0.7874 mils)
Maximum Pressure
6092 psi (4287 m H2O)
View Details
Keystone Electronics Corp.
Filter Medium Material
Polyester
Housing Material
Aluminum
View Details