Air Impurities Removal Systems, Inc. 4" Deep 40% Pleated Pre-filter RF-14-6

Description
4" Deep 40% Pleated Pre-filter
Description
4" Deep 40% Pleated Pre-filter

Suppliers

Company
Product
Description
Supplier Links
Wauwatosa, WI, USA
4" Deep 40% Pleated Pre-filter
RF-14-6
4" Deep 40% Pleated Pre-filter RF-14-6
4" Deep 40% Pleated Pre-filter

4" Deep 40% Pleated Pre-filter

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Filter Elements
Product Number RF-14-6
Product Name 4" Deep 40% Pleated Pre-filter
Unlock Full Specs
to access all available technical data

Similar Products

Extended Life Filter Bag (POXL/PEXL) -  - Harbory Filtration
Specs
Type Bag
Filtration Grade 1.50 to 100.00 µm (0.0591 to 3.94 mils)
Flow Rate (Liquids) 66.0 to 132.1 GPM (250 to 500 L/min)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512689 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details