Air Impurities Removal Systems, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| BLOWER – ½ HP (SINGLE PHASE) While we always recommend filtering and recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through... | |
| BLOWER – ½ HP (THREE PHASE) While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through... | |
| BLOWER – ¾ HP (SINGLE PHASE) While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through... | |
| BLOWER – ¾ HP (THREE PHASE) While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through... | |
| BLOWER – 2 HP (THREE PHASE) While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through... | |
| Blower– 5 HP (Three Phase)* *NOTE: If these items are ordered with 415V/3 ph/50 electrical, a $161.00 net extra charge, per unit, will be added to the distributor net price. | |
| EXPLOSION PROOF MOTOR – ½ HP TEFC-XP motor (SINGLE PHASE) with blower * While we always recommend Filtering and Recirculating contaminated air, there are applications that require indoor pollutants to... | |
| The S-985-1A Filtering Cabinet Ventilator filters air from electronic enclosures and removes contaminants through a 2-ply polyester pre-filter and high-efficiency pleated cartridge filter. Included With Product 2-ply, Polyester Pre-filter Pleated... | |
| The S-985-2A Filtering Cabinet Ventilator filters air from electronic enclosures and removes contaminants through a 2-ply polyester pre-filter and high-efficiency HEPA cartridge filter. Included With Product 2-ply, Polyester Pre-filter HEPA... | |
| While we always recommend filtering and recirculating contaminated air, there are applications that require indoor pollutants to be exhausted to the outside or through a central Filter System. These High... |