Air Impurities Removal Systems, Inc. Datasheets for Air Purifiers

Air purifiers re-circulate, filter and purify air for process and environmental applications.
Air Purifiers: Learn more

Product Name Notes
By using a selection of multi-stage filter packages, this system is designed to remove chemical fumes, odors, dusts, smoke, mist, and many other irritants and pollutants by using high efficiency...
CM-3500-OM is ideal where direct capture at the source of the Oil Mist creating operation is not practical. The CM-3500-OM operates by collecting the contaminants into the rear of the...
External Exhaust Kit for converting Extract-All® S-987-UCA to a negative air machine Included With Product External Exhaust Collar 5′ of 4″ Ø Rubber Flex Hose Hose Clamp
External Exhaust Kit for converting Extract-All® SP-400-UCA/SP-800-UC A to a negative air machine Included With Product External Exhaust Collar 5′ of 6″ Ø Rubber Flex Hose Hose Clamp
The CM-3500 is ideal where direct capture at the source of the pollutant creating operation is not practical. The CM-3500 operates by collecting the contaminants into the rear of the...
The HEPA filter included with the S-987-AMB is effective at removing particulates down to 0.3 microns such as dust, pollen, fibers, and biological material, including some viruses, bacteria, and mold...
The HEPA filter included with this system is 99.97% effective at removing particulate matter down to 0.3 microns in size, such as: dust, pollen, mold, and biological material. Included With...
The ULPA filter included with this system is 99.99% effective at removing contaminants down to 0.12 microns in size, including certain VOCs, particulate matter, and pathogens. Included With Product Grated...
The ULPA filter included with this system is 99.99% effective at removing contaminants down to 0.12 microns in size, including certain VOCs, particulate matter, and pathogens. Included With Product Pleated...
This Portable Ambient System works by drawing in contaminated air through multiple stages of Extract-All® filters, removing harmful chemical fumes, odors, dusts, smoke, and mist. Clean air is then recirculated...
When source capture is not practical due to the size of an area, or poor access to points of generation, we recommend using an “area” or “ambient” air cleaning system.
With 7 stages of air purification, the Extract-All® AMB1 captures a wide range of airborne contaminants and releases clean air back into medium to large rooms. All stages work together...