Air Impurities Removal Systems, Inc. Primary Hepa Filter w/Final 2" Refillable Adsorption Module F-987-4B

Description
Primary Hepa Filter w/ Final 2′ Refillable Adsorption Module (7.5 lbs Alumina)
Description
Primary Hepa Filter w/ Final 2′ Refillable Adsorption Module (7.5 lbs Alumina)

Suppliers

Company
Product
Description
Supplier Links
Wauwatosa, WI, USA
Primary Hepa Filter w/Final 2" Refillable Adsorption Module
F-987-4B
Primary Hepa Filter w/Final 2" Refillable Adsorption Module F-987-4B
Primary Hepa Filter w/ Final 2′ Refillable Adsorption Module (7.5 lbs Alumina)

Primary Hepa Filter w/ Final 2″ Refillable Adsorption Module (7.5 lbs Alumina)

Technical Specifications

  Air Impurities Removal Systems, Inc.
Product Category Filter Elements
Product Number F-987-4B
Product Name Primary Hepa Filter w/Final 2" Refillable Adsorption Module
Unlock Full Specs
to access all available technical data

Similar Products

Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details