Hammond Manufacturing Company Inc. Datasheets for Current Sense Transformers

Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more

Product Name Notes
Features Designed for a 5 amp. primary (maximum 20 Amp), secondary current 5 ma. 40 - 1,000 Hz. operation. Customer to supply primary winding (1 turn through open top of...
Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV...