Nexperia B.V. Datasheets for IC Linear Voltage Regulators

Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more

Product Name Notes
The NEX90240-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (Iq) of...
The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of...
The NEX90x30-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of...
The NEX91207-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with a precise tracking tolerance of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power...
The NEX91x15-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board...
The NEX94215-Q100 device is a Low-Dropout (LDO) linear regulator with fixed output voltage of 3.3 V or 5 V which can supply loads up to 150 mA. The device supports...