Allegro MicroSystems Inc. Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (AMT49100) (AMT49101) View Datasheets AMT49100 Datasheet...
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Brush DC Drivers
Brushless DC Drivers (BLDC)
Dual 1.5 Full Bridge Motor Driver
Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping,...
Serving as a replacement part for the A5957 Full-Bridge PWM Gate Driver. The A4955 provides a versatile and robust solution for driving all N-channel MOSFET bridges, featuring adjustable gate drive,...
Serving as a replacement part for the AMT49701 Quad DMOS Full-Bridge PWM Motor Driver. The A5988 offers versatile and efficient control of up to two stepper motors or four DC...
Simplify stepper motor control with the A5976. The integrated translator eliminates complex microstepping programming, while selectable current decay modes and synchronous rectification ensure quiet and efficient operation. * Note: If...
Stepper Motor Drivers
The A3901 efficiently drives two DC motors or a single stepper motor with its dual full-bridge design. Optimized for low voltage drop and power consumption, it supports currents up to...
The A3906 provides versatile and efficient control of stepper and DC motors, featuring integrated PWM current control, synchronous rectification for reduced power dissipation, and an overcurrent flag for enhanced system...
The A3908 provides precise and stable motor voltage control, minimizing variations due to load changes or battery fluctuations. Its integrated full-bridge design, adjustable output voltage, and low-power standby mode simplify...
The A3910 provides flexible and efficient control of two DC motors with its dual half-bridge design. Direct control of high- and low-side drivers allows for either high- or low-side PWM,...
The A3916 offers efficient and versatile control of stepper and DC motors, with dual full-bridge DMOS drivers, synchronous rectification for reduced power dissipation, and integrated PWM current control. * Note:...
The A3918 provides efficient and precise control of DC motors, featuring integrated PWM current control, synchronous rectification for reduced power dissipation, and an overcurrent flag for enhanced system monitoring. *...
The A3921 is designed for automotive applications requiring robust control of high-power inductive loads. It offers high-current gate drive for N-channel MOSFETs, integrated diagnostics, and a wide operating voltage range...
The A3922 provides precise and reliable motor control in automotive applications, featuring SPI control, integrated current sensing, comprehensive diagnostics, and ASIL compliance for functional safety. * Note: If you have...
The A3924 is a highly integrated MOSFET driver for automotive applications, offering SPI control, integrated current sensing, and comprehensive diagnostics for enhanced performance and system reliability. * Note: If you...
The A3938 provides efficient and reliable control of 3-phase BLDC motors up to 50V, featuring synchronous rectification to minimize power dissipation and integrated protection features to safeguard MOSFETs. * Note:...
The A3941K provides robust and efficient control of high-power inductive loads in automotive applications, featuring high-current gate drive, integrated diagnostics, and a wide operating voltage range (5.5V-50V). * Note: If...
The A3942/44 gate drivers provide robust and reliable control of high-side (A3942) and low-side (A3944) N-channel MOSFETs in automotive applications. Integrated diagnostics and SPI control simplify system design and enhance...
The A3946 simplifies high-power motor control designs with its integrated charge pump, 100% duty cycle capability, and robust protection features. It's suitable for a variety of inductive loads, including unidirectional...
The A3950 offers efficient and reliable PWM control of DC motors, delivering peak output currents up to ±2.8A and operating voltages up to 36V. Integrated protection features and synchronous rectification...
The A3959 provides flexible PWM control of DC motors with output currents up to ±3A and operating voltages up to 50V. It features selectable current decay modes (slow, fast, mixed)...
The A3966 simplifies the control of two-phase bipolar stepper motors with its dual full-bridge design, integrated PWM current control, and optimized low saturation voltage outputs for reduced power dissipation. *...
The A3967 simplifies stepper motor control. Its integrated translator eliminates complex programming, while automatic current decay selection and synchronous rectification ensure quiet and efficient operation in full-, half-, quarter-, and...
The A3977 simplifies microstepping motor control with its integrated translator, eliminating the need for complex phase-sequence tables. Offers smooth, quiet operation with selectable current decay modes and synchronous rectification. *...
The A3979 offers precise and versatile microstepping control for bipolar stepper motors, featuring 1/16-step resolution, an integrated translator for simplified control, and selectable current decay modes for optimized performance. *...
The A3981 provides highly configurable and reliable stepper motor control for automotive applications. Features SPI control, programmable current regulation, and diagnostic capabilities for enhanced system performance. * Note: If you...
The A3983 simplifies microstepping motor control with its integrated translator, automatic current decay selection, and synchronous rectification, ensuring quiet and efficient operation. * Note: If you have issues logging into...
The A3984 offers precise and efficient microstepping control of bipolar stepper motors, featuring 1/16-step resolution, an integrated translator for simplified control, and synchronous rectification for reduced power dissipation. * Note:...
The A3985 offers a highly configurable solution for driving stepper and BLDC motors, featuring dual full-bridge gate drive, programmable PWM control, synchronous rectification, and integrated protection. * Note: If you...
The A3992 provides precise and efficient microstepping control of bipolar stepper motors, with programmable current control, synchronous rectification for reduced power dissipation, and integrated protection features. * Note: If you...
The A4910 offers high-current gate drive for automotive motor control applications up to 50V. Integrated current sense amplifiers and comprehensive diagnostic capabilities provide valuable system insights and simplify system design.
The A4915 simplifies 3-phase motor drive designs by integrating synchronous rectification for improved efficiency, internal PWM control, and built-in protection features, reducing external component count and design complexity. * Note:...
The A4931 simplifies BLDC motor control with integrated Hall commutation, PWM current control, locked-rotor protection, and speed sensing, while providing diagnostic outputs for enhanced system monitoring. * Note: If you...
The A4935 is designed for automotive motor drive applications, providing high-current gate drive up to 50V, integrated current sensing, and diagnostic features for reliable operation in harsh environments. * Note:...
The A4939 offers robust protection and reliable performance in automotive motor drive applications up to 50V, with integrated fault detection, short circuit protection, and overtemperature monitoring. * Note: If you...
The A4942 simplifies fan motor control with its sensorless design, integrated closed-loop speed control, and adjustable current limiting for quiet and efficient operation. * Note: If you have issues logging...
The A4945/A4949 offers quiet and efficient operation of medium-power fans, using sinusoidal drive to minimize audible noise and vibration. These sensorless drivers simplify design and reduce system complexity. * Note:...
The A4950 provides efficient and reliable PWM control of DC motors, with peak output currents up to ±3.5 A and integrated protection features for robust performance. Available in automotive and...
The A4952/3 offers a cost-effective solution for PWM control of DC motors, with integrated protection features and synchronous rectification for enhanced efficiency. * Note: If you have issues logging into...
The A4954 provides independent control of two DC motors with its dual full-bridge design, integrated synchronous rectification, and comprehensive protection features. * Note: If you have issues logging into this...
The A4956 offers enhanced control and protection for DC motor applications, with adjustable gate drive, synchronous rectification, integrated VDS protection, and flexible decay mode selection. * Note: If you have...
The A4957 provides robust and efficient control of high-power inductive loads, with an integrated charge pump, bootstrap charge management, and diagnostic features for enhanced reliability. * Note: If you have...
The A4960 offers a robust and efficient solution for automotive BLDC motor control, providing sensorless startup and commutation, integrated gate drive for N-channel MOSFETs, and comprehensive diagnostics for enhanced system...
The A4963 simplifies sensorless BLDC motor control, offering a wide operating range (up to 50V and 30,000 rpm), programmable operating modes, and integrated gate drivers for reduced system complexity. *...
The A4964 provides a comprehensive solution for automotive BLDC motor control, featuring sensorless sinusoidal drive, programmable control modes, LIN interface, and integrated diagnostics for enhanced performance and reliability. * Note:...
The A4970 efficiently drives bipolar stepper motors or two DC motors, with integrated PWM current control, internal clamp diodes, and thermal protection. * Note: If you have issues logging into...
The A4973 provides bidirectional PWM current control of inductive loads, with selectable current decay modes, integrated protection features, and a sleep mode for reduced power consumption. * Note: If you...
The A4975 offers precise microstepping control of bipolar stepper motors, with selectable decay modes (slow, fast, mixed), an integrated DAC for current control, and internal protection features. * Note: If...
The A4979 is a highly configurable stepper motor driver with integrated microstepping, stall detection, and short circuit protection. * Note: If you have issues logging into this feature you may...
The A4980 offers a flexible and programmable solution for automotive stepper motor control, featuring SPI control, programmable current regulation, and diagnostic read-back. * Note: If you have issues logging into...
The A4982 simplifies microstepping motor control with its integrated translator, automatic current decay mode selection, and integrated protection features. * Note: If you have issues logging into this feature you...
The A4983 provides a highly integrated solution for microstepping motor control, featuring a built-in translator, 1/16th step resolution, automatic current decay selection, and synchronous rectification. * Note: If you have...
The A4984 simplifies microstepping motor control with its integrated translator and selectable step modes, offering automatic current decay selection and synchronous rectification for optimized performance. * Note: If you have...
The A4985 offers precise and versatile microstepping motor control with an integrated translator, automatic current decay mode selection, and integrated current control for simplified design and optimized performance. * Note:...
The A4986 offers efficient and reliable control of stepper motors with its dual full-bridge design, parallel input communication, and integrated overcurrent protection. * Note: If you have issues logging into...
The A4987 efficiently drives two stepper motors with its dual full-bridge design, parallel input communication, and integrated overcurrent protection. * Note: If you have issues logging into this feature you...
The A4988 offers precise and versatile microstepping motor control, featuring a built-in translator, 1/16th step resolution, automatic current decay selection, and synchronous rectification. * Note: If you have issues logging...
The A4989 provides a complete solution for driving high-power stepper motors, with integrated microstepping translation, sinusoidal DAC current reference, and synchronous rectification for efficient and quiet operation. * Note: If...
The A4990 provides versatile motor control for automotive applications, driving stepper or brush DC motors with full current and offering brake capability. * Note: If you have issues logging into...
The A4993 offers flexible and precise control of bipolar stepper motors, with integrated phase current control, a built-in translator for easy microstepping, and SPI control for advanced configuration and diagnostics.
The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize...
The A5940 offers low-noise and efficient control of medium power fans. Sinusoidal drive minimizes audible noise and vibration, while sensorless operation simplifies design. Available in automotive and commercial grades. *...
The A5941 is a versatile fan driver offering quiet startup, efficient sinusoidal drive, and flexible speed control options (PWM, analog, I2C) for optimized performance. * Note: If you have issues...
The A5947 simplifies the design of sensorless automotive fan systems with its integrated closed-loop speed control, sinusoidal drive, and programmable speed curves. Eliminates the need for a microcontroller and reduces...
The A5950 offers efficient and versatile PWM control of DC motors, with integrated protection features, synchronous rectification, and diagnostic capabilities for enhanced system monitoring and reliability. Available in automotive and...
The A5977 simplifies microstepping motor control with its integrated translator and support for up to 1/8-step resolution. Offers smooth, quiet operation with selectable current decay modes. * Note: If you...
The A5979 provides precise and efficient microstepping control for bipolar stepper motors, with an integrated translator for simplified control and selectable current decay modes for optimized performance. Supports up to...
The A5984 offers quiet and precise control of stepper motors, featuring adaptive current control to minimize noise and vibration, along with an integrated translator and selectable step modes for simplified...
The A5985 provides quiet and precise control of stepper motors with output current up to 1A per phase, featuring adaptive current control to minimize noise and vibration, an integrated translator,...
The A5989 provides a highly integrated solution for driving both a bipolar stepper motor and a high-current DC motor, with independent control for each and integrated protection features. * Note:...
The A5995 provides efficient and independent control of two DC motors, with dual full-bridge drivers, integrated PWM current regulation, and synchronous rectification for reduced power dissipation. * Note: If you...
The AMT49105 integrates key functionality for automotive motor drive systems, including a 3-phase MOSFET driver, LIN interface, regulated microprocessor supply, and comprehensive diagnostics for simplified design and enhanced system reliability.
The AMT49106/7 offers robust and reliable motor control for automotive applications, featuring a wide operating voltage range, programmable gate drive strength, and comprehensive diagnostics for enhanced safety and performance. The...
The AMT49400 simplifies fan motor control with its integrated sensorless FOC algorithm, integrated power MOSFETs, and minimal external component requirements, making it ideal for compact designs. * Note: If you...
The AMT49406 offers a code-free solution for BLDC motor control, with integrated FOC, flexible speed control options, and I2C programmability for simplified design and optimized performance * Note: If you...
The AMT49700 simplifies complex stepper motor control with its programmable motion profiles, integrated current sensing, and microstepping capabilities, reducing microprocessor overhead and external component count. * Note: If you have...
This integrated sensorless driver minimizes fan noise, vibration, and uses sinusoidal modulation and closed-loop speed control to ensure quiet and efficient operation, eliminating the need for Hall sensors. Available in...