The A5932 is a three-phase sinusoidal sensorless fan controller designed for automotive applications, providing low-vibration and low-noise operation. It is available in a 24-contact QFN package with an exposed thermal pad, measuring 4 mm × 4 mm × 0.75 mm. The A5932GESSR-T variant operates over a temperature range of -40 to 105 °C and is AEC-Q100 qualified. Features include sinusoidal drive, configurable speed curves, fault and speed outputs, lock detection, overcurrent protection, and automatic phase advance. The device supports a wide frequency range for speed input and includes a brake input and direction control.
The A5932 provides a highly efficient and quiet solution for high-power fan control in automotive applications. Its sensorless sinusoidal drive minimizes noise and vibration, while configurable closed-loop speed curves optimize performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
View Datasheet
Evaluation Board
Win Source Part Number: 1253368-A5932GESSR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Fan Controller
Standard Package: 6,000
Mounting: SMD (SMT)
Technology: NMOS
Function: Fan Control
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 50V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A5932
AC Motor Controller, Product overview: A5932GESSR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5932GESSR-T can be used for catalog matching and distributor lookup.
3-PHASE SENSORLESS SINUSOIDAL FA
3-PHASE SENSORLESS SINUSOIDAL FA
Multiphase Motor Driver NMOS 24-QFN (4x4)
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A5932GESSR-T | 1253368-A5932GESSR-T | 744-A5932GESSR-T | A5932GESSR-T | A5932GESSR-T | A5932GESSR-T |
| Product Name | 3-Phase Sinusoidal Sensorless Fan Controller | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |