Allegro MicroSystems Inc. Stepper 1A DIP Motor Driver IC A3964SB

Description
Stepper Motor Controller, 1A, BIPolar, PDIP24, PLASTIC, DIP-24 Product overview: A3964SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Stepper Motor Controller, 1A, BIPolar, PDIP24, PLASTIC, DIP-24 Product overview: A3964SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 1A DIP Motor Driver IC - 744-A3964SB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 1A DIP Motor Driver IC
744-A3964SB
Stepper 1A DIP Motor Driver IC 744-A3964SB
Stepper Motor Controller, 1A, BIPolar, PDIP24, PLASTIC, DIP-24 Product overview: A3964SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SB can be used for catalog matching and distributor lookup.

Stepper Motor Controller, 1A, BIPolar, PDIP24, PLASTIC, DIP-24 Product overview: A3964SB from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3964SB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - A3964SB-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
A3964SB-ND
Motor Drivers, Controllers A3964SB-ND
Bipolar Motor Driver Bipolar Parallel 24-DIP

Bipolar Motor Driver Bipolar Parallel 24-DIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - A3964SB - 076679-A3964SB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3964SB
076679-A3964SB
PMIC - PMIC - Motor Drivers, Controllers - A3964SB 076679-A3964SB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 076679-A3964SB Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 800mA Voltage - Load: 5 V to 30 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 24-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 076679-A3964SB
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 5 V to 30 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - A3964SB - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
A3964SB
PMIC - Motor Drivers, Controllers A3964SB
IC MTRDRV BIPLR 4.75-5.25V 24DIP

IC MTRDRV BIPLR 4.75-5.25V 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A3964SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A3964SB
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A3964SB
IC MTRDRV BIPLR 4.75-5.25V 24DIP

IC MTRDRV BIPLR 4.75-5.25V 24DIP

Supplier's Site
Motor Drivers, Controllers - A3964SB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A3964SB
Motor Drivers, Controllers A3964SB
Bipolar Motor Driver Bipolar Parallel 24-DIP

Bipolar Motor Driver Bipolar Parallel 24-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-A3964SB A3964SB-ND 076679-A3964SB A3964SB A3964SB A3964SB
Product Name Stepper 1A DIP Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - A3964SB PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 5 volts 5 to 5 volts 5 to 5 volts
Configuration PCB Mount; "24-PowerDIP (0.300"", 7.62mm)"
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data