Manufacturer: Sanken
Win Source Part Number: 046953-SLA7044M
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: NMOS
Output Current: 3A
Voltage - Load: 4.5 V to 5.5 V
Motor Type - Stepper: Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 18-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MOTOR DVR 2PH STEPPER 18SIP Product overview: SLA7044M from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SLA7044M can be used for catalog matching and distributor lookup.
MOTOR CONTROL/DRIVER, STEPPER, 3A, SIP-18; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:3A; Output Voltage:100V; Driver Case Style:SIP; No. of Pins:18Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 046953-SLA7044M | 744-SLA7044M | 95B3007 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SLA7044M | Stepper Motor Driver IC | Motor Control/driver, Stepper, 3A, Sip-18; Motor Type Allegro Sanken |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 4 to 6 volts | 4 to 6 volts | |
| DC Input | 4 to 6 volts | 4 to 6 volts |