Sandvik Coromant Co. Datasheets for Groovers and Slotters

Groovers and slotters are tools for cutting narrow grooves or slots in a workpiece.
Groovers and Slotters: Learn more

Product Name Notes
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers...
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers...
Build your own optimized multi-functional tool by combining a Coromant Capto® tool adaptor, a CoroPlex™ SL mini-turret adaptor and your choice of four cutting heads and blades for turning,...
CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of...
CoroCut® MB is a high precision system for grooving, face grooving, profiling and pre-parting. The edge line of the cutting edge is sharp with a thin-layered coating, which in...
CoroCut® XS is a tangentially mounted system for precision machining in sliding head machines. The system is for external parting, grooving, turning, backturning and threading applications. The extremely sharp...
CoroThread® 254 is your first choice for demanding external and internal grooving operations. The slotted insert sits rigidly on the T-rails in the pocket eliminating any insert movement caused...
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits...
Grooving cutter CoroMill® 329 adds speed and feed capability to groove milling thanks to the rigidity of CoroCut® V-rail interface plus the economy of CoroCut® two cutting...
T-Max Q-cut® is a universal single edge system for parting off, grooving, and internal face grooving, suitable for parting off large components and deep grooving applications. Benefits Excellent surface...
T-Max® Q-cutter is a universal system suitable for parting off large components and deep grooving applications. Benefits Large program Light-cutting Provides a plain bottom of the groove Features Bore...
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and...
The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket.
The relatively long CoroCut® 1-2 inserts are based on two patented designs for exceptional stability: The V- and rail-shape. The combination makes it possible to run at high cutting...
When you need to machine deep grooves or part off in long overhangs, CoroCut® QD is the safest choice. All tools have over- and under coolant for best performance...
Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits...