Sandvik Coromant Co. Datasheets for Milling Cutters

Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more

Product Name Notes
45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits Spring-loaded insert clamping...
The CoroMill® 172 disc cutter offers a versatile and timesaving solution for milling of high-quality gear profiles. Thanks to the new indexable carbide insert technology and a powerful iLock...
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers...
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers...
An innovative indexable insert cutter for productive gear wheel machining. CoroMill® 176 is a more cost-efficient alternative to regrindable HSS (high speed steel) tools and is designed for gears in...
Build your own optimized multi-functional tool by combining a Coromant Capto® tool adaptor, a CoroPlex™ SL mini-turret adaptor and your choice of four cutting heads and blades for turning,...
CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the...
CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece...
CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and...
CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give...
CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected...
CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high...
CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The...
CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since...
CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power...
CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant...
CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and...
CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits Close and extra-close...
CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of...
CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for...
CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate...
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits...
Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits Spring-loaded insert for quick and easy insert indexing High-productive auto roughing cutter Strong...
Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits Spring clamp system for quick and easy insert change...
In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material...
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With...
Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits Easy to use and...
Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495®, the...
T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system...
T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three...
The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face...
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and...
The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die...
The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the...
The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree...
The CoroMill® 790 cutter is the first choice for ISO-N materials. To be used in shoulder operations as a "super remover", it is designed for high security demands and...
The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket.
The growing use of medical bone screws, implants and other micro-components creates a need for techniques that produce special thread forms quickly and at high tolerances. CoroMill® 325 thread...
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as...
Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling...
With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk...
Benefits Fully adjustable face milling cutter for best surface finishing Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts Highly-productive finishing cutter for the...