Sandvik Coromant Co. Datasheets for Face Mills
Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides.
Face Mills: Learn more
| Product Name | Notes |
|---|---|
| 45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits Spring-loaded insert clamping... | |
| A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers... | |
| A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers... | |
| CoroMill 200 is a very stable rougher and a versatile tool. It is a good choice for general milling as well as for die and mold-making and should be the... | |
| CoroMill® 290 is a general-purpose square shoulder milling cutter that provides an economical solution with four cutting edges per insert. It is also suitable for face milling when workpiece... | |
| CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and... | |
| CoroMill® 345 is a cost-efficient face mill for high productivity in terms of feed per tooth and metal removal rate. The robust cutter body and shim-protected tip seats give... | |
| CoroMill® 357 is a multi-edge face milling cutter for roughing and cubing in mainly steel and cast iron. It has a secure and strong cutter body design with shim-protected... | |
| CoroMill® 365 is the essential tool for rough to semi-finish face milling of cast iron and steel components. Use the tool for large series production and applications where high... | |
| CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The... | |
| CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since... | |
| CoroMill® Century is a face mill tool system with aluminium or steel body for high speed machining. The tool is designed with serrated insert interface for safe performance and... | |
| CoroMill® S-60 is a close-pitch cutter for machining in cast iron. The close pitch and high number of cutting edges increase productivity and reduce costs. Benefits Close and extra-close... | |
| Extra close pitch face milling cutter primarily intended for roughing and semi-finishing of cast iron components. Benefits Spring-loaded insert for quick and easy insert indexing High-productive auto roughing cutter Strong... | |
| Fixed pocket face milling cutter designed for square shoulder cast iron applications demanding fine surface finishes at high feed rates. Benefits Spring clamp system for quick and easy insert change... | |
| Milling cutters for high metal removal and mirror finish. The cutter is designed with enhanced corners to reduce burr formation and frittering of the component. Benefits Easy to use and... | |
| The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face... | |
| The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and... | |
| The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree... | |
| Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling... | |
| With a maximum cutting depth of 18 mm (0.709 inch) and high feed per tooth, CoroMill® 360 provides a productivity boost that is tough to beat, with minimum risk... | |
| Benefits Fully adjustable face milling cutter for best surface finishing Cassette solution with possibility to use both N260.8 inserts and cassettes for CoroMill 245 inserts Highly-productive finishing cutter for the... |