Sandvik Coromant Co. Datasheets for Taps

Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more

Product Name Notes
Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting...
Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is...
Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix...
Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid...