Sandvik Coromant Co. Datasheets for Turning Tools
Turning tools are used on lathes for cutting or finishing the outside diameter of a workpiece.
Turning Tools: Learn more
| Product Name | Notes |
|---|---|
| CoroCut® 3 is a complete solution for narrow precision grooving and circlip grooving. It is your first choice for cost efficient parting-off in mass production–you can save kilometers of... | |
| CoroCut® MB is a high precision system for grooving, face grooving, profiling and pre-parting. The edge line of the cutting edge is sharp with a thin-layered coating, which in... | |
| CoroCut® XS is a tangentially mounted system for precision machining in sliding head machines. The system is for external parting, grooving, turning, backturning and threading applications. The extremely sharp... | |
| CoroPlex TB is a combined turning and boring tool with two inserts in the same tool. The Sandvik Coromant advanced nozzle technology will give you excellent chip control and longer... | |
| CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of... | |
| CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for... | |
| CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate... | |
| CoroTurn® 107 is the first choice for external and internal machining of small, long and slender components. Sharp cutting edges and excellent chip control ensure a soft cutting action... | |
| CoroTurn® 111 is a versatile system with inserts geometries and grades for all materials. It is a real problem solver when you want to avoid vibrations at long overhangs... | |
| CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits... | |
| Silent Tools dampened boring bars and adapters make it possible to maintain good productivity and close tolerances also for long tool overhangs beyond 3 x bar diameter. Silent Tools dampened... | |
| T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system... | |
| T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three... | |
| T-Max® P is your first choice for general turning, stretching from small components to heavy machining. The inserts fit into all Sandvik Coromant high performance holding systems and can... | |
| The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. | |
| The relatively long CoroCut® 1-2 inserts are based on two patented designs for exceptional stability: The V- and rail-shape. The combination makes it possible to run at high cutting... | |
| When you need to machine deep grooves or part off in long overhangs, CoroCut® QD is the safest choice. All tools have over- and under coolant for best performance... |