A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes.
Benefits
Low cutting forces
Sharp cutting edges for high-quality grooves without burr
Multiple edges for highly productive and economic machining
Large program with different shank lengths and diameters
Large program of inserts covering for instance circlips, o-rings, slots and threads
Features
Weldon shank in steel and carbide with different lengths
Solid carbide and steel shanks in several lengths for stable setups and high productivity
Insert geometries and one grade for all materials apart from ISO H
Secure locking of insert
Through coolant
Inserts with three or six teeth
Sharp precision-ground insert
Different thread pitches possible with one tool
Application
Circlip grooving
Thread milling
Pitch 1-4.5 mm (24-5 threads per inch)
V-profile 60° (partial profile)
Metric 60° (full profile)
Whitworth 55° (full profile)
UN 60°
Groove milling
Chamfering, both front and back
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes.
Benefits
- Low cutting forces
- Sharp cutting edges for high-quality grooves without burr
- Multiple edges for highly productive and economic machining
- Large program with different shank lengths and diameters
- Large program of inserts covering for instance circlips, o-rings, slots and threads
Features
- Weldon shank in steel and carbide with different lengths
- Solid carbide and steel shanks in several lengths for stable setups and high productivity
- Insert geometries and one grade for all materials apart from ISO H
- Secure locking of insert
- Through coolant
- Inserts with three or six teeth
- Sharp precision-ground insert
- Different thread pitches possible with one tool
Application
- Circlip grooving
- Thread milling
- Pitch 1-4.5 mm (24-5 threads per inch)
- V-profile 60° (partial profile)
- Metric 60° (full profile)
- Whitworth 55° (full profile)
- UN 60°
- Groove milling
- Chamfering, both front and back