Sandvik Coromant Co. Datasheets for Reamers
Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
Reamers: Learn more
| Product Name | Notes |
|---|---|
| CoroReamer® 830 is a modular designed tool with replaceable cutting head, easy to change while still in the machine tool spindle. The cutting head is located in the holder by... | |
| CoroReamer™ 435 is a multi-application, versatile, and high speed reamer, suitable for a wide range of materials. It gives you really close hole tolerances and high-quality surface finish thanks to... | |
| CoroReamer™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances... |