Sandvik Coromant Co. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use... | |
| A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits... | |
| An indexable drill designed with a strong drill body with centre- and periphery-insert featuring unique Step Technology™ for perfect cutting force balance. CoroDrill® 880 gives high performance in most... | |
| CoroDrill® 861 provides the high stability essential for drilling deep holes, with high speed and efficiency. Benefits Accurate deep holes to depths up to 30× drill diameter, without pecking... | |
| CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With... | |
| CoroDrill® 801 enables a secure machining process in difficult-to-chip materials. With a rigid design and the latest insert and pad technology, it offers high process security and excellent chip... | |
| CoroDrill® 860 is a solid carbide drill designed for a fast and problem-free drilling. It maximizes productivity through high metal cutting efficiency and machine utilization. With excellent chip evacuation... | |
| CoroDrill® 862 offers outstanding performance for holes up to 2.95 mm (0.116 inch) diameter. A thin, effective coating helps retain cutting edge geometry and provides a smooth surface for... | |
| CoroDrill® R840 is a solid carbide drill for productive hole making in various applications. Designed for superior drilling in all materials, including hard steels up to 60 HRC. Available... | |
| Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications... | |
| For aerospace rivet and bolt holes, you can’t go wrong with this assortment of new standard drills. Each carbon fiber material can be different, which then varies the risk for... | |
| In deep hole machining, a combination of tool design and cutting fluid pressure is used to evacuate the chips out of the hole. Both the Single tube system and Ejector... | |
| In the machining world, drilling depths of 10 times the diameter and deeper are classified as deep hole drilling operations, whereby smaller drilling depths can also be produced with the... | |
| Plunge milling is an effective method for roughing out cavities. It makes a deeper hole or cavity through repeated axial cuts. Coromant U drill can be used in broad machining... | |
| Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and... | |
| T-Max U stack drill is optimized for stack drilling–a method used for drilling large numbers of holes through thin plates. When the drill breaks through a stacked plate, it creates... | |
| When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill... |