Sandvik Coromant Co. Datasheets for Thread Mills
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Thread Mills: Learn more
| Product Name | Notes |
|---|---|
| A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers... | |
| A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers... | |
| CoroThread® 266 is designed with an iLock interface to combat the extreme forces placed upon the insert in the threading operations. The tool guarantees excellent insert stability for ultimate... | |
| CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits... | |
| In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material... | |
| T-Max Twin-Lock is designed for threading in the oil, gas, and related industries, primarily in areas of high volume, such as tubing, casing, and coupling production. The T-Max Twin-Lock system... | |
| T-Max U-Lock® is a complement to the CoroThread 266 rigid indexable insert threading system. It provides a specialized solution for 11 mm (0.433 inches) internal threading applications in three... | |
| The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. | |
| The growing use of medical bone screws, implants and other micro-components creates a need for techniques that produce special thread forms quickly and at high tolerances. CoroMill® 325 thread... | |
| Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as... |