Sandvik Coromant Co. Datasheets for End Mills

End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more

Product Name Notes
A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers...
A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers...
CoroMill® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and...
CoroMill® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The...
CoroMill® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since...
CoroMill® 600 is a modern innovative milling cutter–a completely new design based on our unique iLock™ insert clamping solution. Developed for roughing and semi-finishing of turbine blades for power...
CoroMill® 690 is developed specifically for high productivity 2D profile milling of titanium components. Inserts are securely fastened by iLock technology. By equipping every insert pocket with threaded coolant...
CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of...
CoroPlex® MT is a combination of two winning concepts in one – CoroMill® 390 and CoroTurn® 107. It is either applied rotating as an efficient tool for...
CoroTurn® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits...
In our comprehensive range of CoroMill® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material...
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With...
Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495®, the...
The CoroMill® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10° entering angle allows extreme feed rates when face...
The CoroMill® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and...
The CoroMill® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die...
The CoroMill® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the...
The CoroMill® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree...
The CoroMill® 790 cutter is the first choice for ISO-N materials. To be used in shoulder operations as a "super remover", it is designed for high security demands and...
The flexible Top-Lok® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket.
Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as...
Versatile in the widest sense of the word, CoroMill® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling...