Ecologix Environmental Systems Datasheets for Pond and Lagoon Aerators

Pond and lagoon aerators are devices that bring air into contact with water, often by spraying water through air or bubbling air through water.
Pond and Lagoon Aerators: Learn more

Product Name Notes
A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can...
Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert...
Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform...
For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double...
High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion...
Maxilnie MBF HD filter vessels hold up to 24 filter bags for applications that require high flow rates and easy bag change out. Available in seven sizes that accomodate three...
Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to...
OdorZorb 427 contains simple sugar molecules which resemble a honeycomb or a zeolite molecule. Due to its unoccupied space, it can absorb many times its own weight in odorous molecules.
Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,...
Ozone generators elimate odors from pump stations and lift stations. The ultra-violet light bulbs produce sweet smelling ozone which will elimate on contact any odor problem associated with raw sewage,...
Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The...
The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with...
The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp...