For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double length vessel uses size (2) filter bag, 7" x 32". This permits the vessel to be used with thousands of different types of filter bags to exactly match the applications requirements. With a PVC or CPVC bag filter vessel you are not limited to just a few "non-standard" size filter bags.
For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double length vessel uses size (2) filter bag, 7" x 32". This permits the vessel to be used with thousands of different types of filter bags to exactly match the applications requirements. With a PVC or CPVC bag filter vessel you are not limited to just a few "non-standard" size filter bags.
| Ecologix Environmental Systems | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | FLT4201F |
| Product Name | Polypropylene Vessels |