Ecologix Environmental Systems Datasheets for Filter Media
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Filter Media: Learn more
| Product Name | Notes |
|---|---|
| Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides... | |
| Ecologix precipitants are expressly formulated to precipitate metal ions from a wide variety of industrial process wastewaters and groundwaters. Such wastewaters frequently contain chelants and other complexing agents that surround... | |
| Ecologix provides several additional special grades of activated carbon for those special applications where either standard or our impregnated carbon products are not sufficient. | |
| Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly... | |
| Granular activated carbon produced by steam activation of lignite coal. This grade is specifically manufactured for applications requiring rapid adsorption rate in percolation columns. 12x40 Lignite Based Activated Carbon is... | |
| Like its name, coconut shell activated carbon comes from the coconut shell. To create its activated carbon form, the coconut undergoes a steam activation process. During activation, it creates millions... | |
| Powder activated carbon produced by steam activation of wood. This wood based activated carbon has high porosity and purity. Majority is being used in the water and wastewater treatment, decolorization... |