Ecologix Environmental Systems Datasheets for Activated Carbon
Activated carbon is used to remove pollutants from air or water streams, both in the field and in industrial processes such as spill cleanup, groundwater remediation, drinking water filtration, air purification, and the capture of VOCs.
Activated Carbon: Learn more
| Product Name | Notes |
|---|---|
| Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides... | |
| Ecologix precipitants are expressly formulated to precipitate metal ions from a wide variety of industrial process wastewaters and groundwaters. Such wastewaters frequently contain chelants and other complexing agents that surround... | |
| Ecologix provides several additional special grades of activated carbon for those special applications where either standard or our impregnated carbon products are not sufficient. | |
| Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly... | |
| Granular activated carbon produced by steam activation of lignite coal. This grade is specifically manufactured for applications requiring rapid adsorption rate in percolation columns. 12x40 Lignite Based Activated Carbon is... | |
| Like its name, coconut shell activated carbon comes from the coconut shell. To create its activated carbon form, the coconut undergoes a steam activation process. During activation, it creates millions... | |
| Powder activated carbon produced by steam activation of wood. This wood based activated carbon has high porosity and purity. Majority is being used in the water and wastewater treatment, decolorization... |