Ecologix Environmental Systems Datasheets for Absorbents and Adsorbents
Absorbents and adsorbents are minerals or chemicals that can capture liquids or gases.
Absorbents and Adsorbents: Learn more
| Product Name | Notes |
|---|---|
| Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides... | |
| Ecologix OrganoClay - MCM-830P is a modified clay mineral designed for use as a filter media in process and wastewater treatment. When used alone, OrganoClay removes oil at 700% the... | |
| Ecologix provides several additional special grades of activated carbon for those special applications where either standard or our impregnated carbon products are not sufficient. | |
| Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly... | |
| Granular activated carbon produced by steam activation of lignite coal. This grade is specifically manufactured for applications requiring rapid adsorption rate in percolation columns. 12x40 Lignite Based Activated Carbon is... | |
| Like its name, coconut shell activated carbon comes from the coconut shell. To create its activated carbon form, the coconut undergoes a steam activation process. During activation, it creates millions... | |
| Powder activated carbon produced by steam activation of wood. This wood based activated carbon has high porosity and purity. Majority is being used in the water and wastewater treatment, decolorization... |