Ecologix Environmental Systems Datasheets for Oxidation Equipment

Oxidation equipment sterilizes wastewater via oxidative chemical processes.
Oxidation Equipment: Learn more

Product Name Notes
Ecologix Filament Wound or Hand Lay-Up tanks offer the ultimate in corrosion protection. Our Filament Winding technique, based on the utilization of continuous strands of glass, produce a fully laminated...
Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform...
Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a...
Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are...
EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing...
EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless...
EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components...
EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening...
Our plastic tanks are available in seamless, molded, one piece units from either virgin high density crosslink or FDA-compliant linear polyethylene. In our conical tanks, a funnel shaped conical bottom...
Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The...
The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with...
The H2Ozone 20 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 20 g/hr of ozone into a water flow of...
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 60 g/hr of ozone into a water flow of...
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 60 g/hr of ozone and is able to inject this ozone...
The H2Ozone 80 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 80 g/hr of ozone and is able to inject this ozone...
The H2Ozone Injection Skid designed to quickly integrate into an existing pressurized water line. Ozone from another source can be very effiently introduced into the water. Very good mass transfer...
The H2Ozone-40 is similar to the smaller H2Ozone-30. The TS-40 Ozone Generator is used on this ozone injection system to produce an additional 10 g/hr of ozone. The H2Ozone 40...
The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by...
The SludgeDry Systems can help by easily and affordably turning sludge liabilities into assets for major midsize wastewater treatment plants. The SludgeDry dehydrates and sanitizes wastewater solids in an enclosed...
When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix...