Ecologix Environmental Systems Datasheets for Scrubbers

Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction.
Scrubbers: Learn more

Product Name Notes
A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can...
Activated carbon is a carbon material mostly derived from charcoal. The unique structure of activated carbon produces a very large surface area: 1 lb of granular activated carbon typically provides...
Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as...
Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert...
Ecologix Filament Wound or Hand Lay-Up tanks offer the ultimate in corrosion protection. Our Filament Winding technique, based on the utilization of continuous strands of glass, produce a fully laminated...
Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform...
Ecologix OrganoClay - MCM-830P is a modified clay mineral designed for use as a filter media in process and wastewater treatment. When used alone, OrganoClay removes oil at 700% the...
Ecologix precipitants are expressly formulated to precipitate metal ions from a wide variety of industrial process wastewaters and groundwaters. Such wastewaters frequently contain chelants and other complexing agents that surround...
Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly...
EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing...
EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless...
EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components...
EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening...
FlocClays are bentonite and organoclay based flocculants in powdered form that remove oils, grease, surfactants, dyes, inks, coolants, solvents, metals and heavy metals and suspended solids from wastewater. FlocClays consist...
For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double...
High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion...
Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to...
OdorZorb 427 contains simple sugar molecules which resemble a honeycomb or a zeolite molecule. Due to its unoccupied space, it can absorb many times its own weight in odorous molecules.
Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,...
Preliminary strainers are an important investment in the efficiency and lifespan of your system pumps, valves, and water supply lines. By filtering our coarse particles, subsequent media filters will avoid...
The H2Ozone 20 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 20 g/hr of ozone into a water flow of...
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 60 g/hr of ozone into a water flow of...
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 60 g/hr of ozone and is able to inject this ozone...
The H2Ozone 80 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 80 g/hr of ozone and is able to inject this ozone...
The H2Ozone Injection Skid designed to quickly integrate into an existing pressurized water line. Ozone from another source can be very effiently introduced into the water. Very good mass transfer...
The H2Ozone-40 is similar to the smaller H2Ozone-30. The TS-40 Ozone Generator is used on this ozone injection system to produce an additional 10 g/hr of ozone. The H2Ozone 40...
The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by...
The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp...
When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix...