Ecologix Environmental Systems Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can... | |
| Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as... | |
| Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert... | |
| Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform... | |
| Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a... | |
| EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing... | |
| EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless... | |
| EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components... | |
| EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening... | |
| For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double... | |
| High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion... | |
| Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to... | |
| Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,... | |
| The ITS platform is centered on two main components: the MCT-900 and the MD-900. The Mobile Chemical Treatment unit doses and mixes precision levels of chemistry to prepare flowback or... | |
| The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp... | |
| The SludgeDry Systems can help by easily and affordably turning sludge liabilities into assets for major midsize wastewater treatment plants. The SludgeDry dehydrates and sanitizes wastewater solids in an enclosed... |