Ecologix Environmental Systems Datasheets for Dewatering Equipment
Dewatering equipment uses force, including vacuum and centrifugal motion, to separate water from solids.
Dewatering Equipment: Learn more
| Product Name | Notes |
|---|---|
| A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can... | |
| Dissolved Air Flotation is a standard process for separating suspended solids from a waste stream. A recirculation loop of pressurized water is saturated with dissolved air using a multistage impeller... | |
| Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert... | |
| Ecologix Filament Wound or Hand Lay-Up tanks offer the ultimate in corrosion protection. Our Filament Winding technique, based on the utilization of continuous strands of glass, produce a fully laminated... | |
| Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform... | |
| Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a... | |
| Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are... | |
| EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing... | |
| EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless... | |
| EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components... | |
| EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening... | |
| For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double... | |
| High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion... | |
| Maxilnie MBF HD filter vessels hold up to 24 filter bags for applications that require high flow rates and easy bag change out. Available in seven sizes that accomodate three... | |
| Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to... | |
| Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,... | |
| Our plastic tanks are available in seamless, molded, one piece units from either virgin high density crosslink or FDA-compliant linear polyethylene. In our conical tanks, a funnel shaped conical bottom... | |
| Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The... | |
| The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with... | |
| The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by... | |
| The ITS platform is centered on two main components: the MCT-900 and the MD-900. The Mobile Chemical Treatment unit doses and mixes precision levels of chemistry to prepare flowback or... | |
| The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp... | |
| The SludgeDry Systems can help by easily and affordably turning sludge liabilities into assets for major midsize wastewater treatment plants. The SludgeDry dehydrates and sanitizes wastewater solids in an enclosed... | |
| When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix... |