Ecologix Environmental Systems Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal...
Ecologix OrganoClay - MCM-830P is a modified clay mineral designed for use as a filter media in process and wastewater treatment. When used alone, OrganoClay removes oil at 700% the...
Ecologix precipitants are expressly formulated to precipitate metal ions from a wide variety of industrial process wastewaters and groundwaters. Such wastewaters frequently contain chelants and other complexing agents that surround...
FlocClays are bentonite and organoclay based flocculants in powdered form that remove oils, grease, surfactants, dyes, inks, coolants, solvents, metals and heavy metals and suspended solids from wastewater. FlocClays consist...