Ecologix Environmental Systems Datasheets for Rotating Biological Contactors
Rotating biological contactors are large discs on rotating shafts that are mounted in wastewater tanks, but only partly submerged. As the discs turn, the microorganisms on them repeatedly contact both air and the organic substances in the water.
Rotating Biological Contactors: Learn more
| Product Name | Notes |
|---|---|
| A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can... | |
| Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert... | |
| Ecologix provides low temperature evaporation systems designed to efficiently evaporate wastewater from landfill leachate recovery systems using the low BTU landfill gas as a fuel. The EvapoDry design incorporates a... | |
| For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double... | |
| High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion... | |
| Maxilnie MBF HD filter vessels hold up to 24 filter bags for applications that require high flow rates and easy bag change out. Available in seven sizes that accomodate three... | |
| Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to... | |
| Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,... | |
| Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The... | |
| The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with... | |
| The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by... | |
| The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp... | |
| The SludgeDry Systems can help by easily and affordably turning sludge liabilities into assets for major midsize wastewater treatment plants. The SludgeDry dehydrates and sanitizes wastewater solids in an enclosed... | |
| When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix... |