Weidmuller Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Crimping tools for wire end ferrules, with and without plastic collars Ratchet guarantees precise crimping Release option in the event of incorrect operation | |
| Cutting, stripping and crimping tools for connected wire-end ferrules strips Cutting Stripping Crimping Automatic feeding of wire end ferrules Ratchet guarantees precise crimping Release option in the event of incorrect... | |
| After stripping the insulation, a suitable contact or wire end ferrule can be crimped onto the end of the cable. Crimping forms a secure connection between conductor and contact and... | |
| Precision tools from Weidmüller are in use worldwide. Weidmüller takes this responsibility seriously and offers comprehensive services. Tools should still function perfectly even after many years of constant use. Weidmüller... | |
| Screwty is the ideal, all-purpose tool for tightening all common sensor and actuator cables. Even difficult-to-reach round plugs are accessible using the Screwty. A simple turning movement tightens and loosens... | |
| Weidmüller is a specialist in the cutting of copper or aluminium cables. The range of products extends from cutters for small cross-sections with direct force application right up to cutters... | |
| Weidmüller screwdrivers, in four different handle sizes, are the result of a consistent ergonomic concept which takes into account the human hand and the different types of screwing jobs. | |
| Weidmüller torque screwdrivers have an ergonomic design and are therefore ideal for use with one hand. They can be used without causing fatigue in all installation positions. Apart from that,... |