The Weidmvºller VDE-insulated slotted screwdriver features a blade width of 2 mm, a blade length of 60 mm, and a blade thickness of 0.4 mm. The overall length of the screwdriver is 164 mm. It is designed according to SDI DIN 7437 and ISO 2380/2 standards, with a drive output compliant with DIN 5264 and ISO 2380/1. The screwdriver is equipped with a SoftFinish grip for enhanced comfort during use. It has a net weight of 40 g, making it lightweight and easy to handle. This tool is suitable for applications requiring VDE insulation, ensuring safety when working with electrical components.
SCREWDRIVER, SLOT, 164MM, 60MM, 2MM; Tip Size:2mm; Blade Length:60mm; Overall Length:164mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 75AJ3629 |
| Product Name | Screwdriver, Slot, 164Mm, 60Mm, 2Mm; Tip Size Weidmuller |