NUT DRIVER, CABLE GLAND, 220MM, M12; Drive Size - Metric:12mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.661"; Product Range:Screwty SeriesRoHS Compliant: NA
TOOL, CABLE GLAND, FOR M12 CON; Drive Size - Metric:12mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.7"; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 62K0469 |
| Product Name | Nut Driver, Cable Gland, 220Mm, M12; Drive Size Metric Weidmuller |