The Weidmvºller slotted screwdriver features a blade width of 3.5 mm and a blade length of 100 mm, with a blade thickness of 0.6 mm. The overall length of the screwdriver is 208 mm. It is designed according to DIN 5265 and ISO 2380/2 standards, ensuring compatibility with various applications. The screwdriver is equipped with a ChromTop tip for enhanced durability and a SoftFinish grip for improved comfort during use. Weighing 50 g, this tool is suitable for precision tasks requiring a slotted screwdriver.
SCREWDRIVER, SLOT, 208MM, 100MM, 3.5MM; Tip Size:3.5mm; Blade Length:100mm; Overall Length:208mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 75AJ3625 |
| Product Name | Screwdriver, Slot, 208Mm, 100Mm, 3.5Mm; Tip Size Weidmuller |