TOOL, CABLE GLAND, FOR M8 CON; Drive Size - Metric:8mm; Blade Length - Metric:-; Overall Length - Metric:220mm; Drive Size - Imperial:-; Blade Length - Imperial:-; Overall Length - Imperial:8.7"; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 91T5735 |
| Product Name | Tool, Cable Gland, For M8 Con; Drive Size Metric Weidmuller |