Pexco Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| EnduroSharp® Combination Alignment and Spindle Lock Tool tool is used to realign the tool head and lock the spindle on the pneumatic “Surface Preparation Tool”. EnduroSharp® Combination Alignment and Spindle... | |
| EnduroSharp® Locating Buttons are used with the pneumatic “Surface Preparation Tool” (Andrews Tool) in combination with the TACA tools, the Torlon® Adhesive Cutter Adapter, and Quick Change Bushing. EnduroSharp® Locating... | |
| EnduroSharp® Multi Wrench is used with TACS and TACA Tools, Tertherable Mandrels, Torlon® Adhesive Cutter Adapter and Andrews Tool. EnduroSharp® Multi Wrench is used shipper per unit. | |
| EnduroSharp® Standard Mandrels are used with TACS tools and can be used in a variety of electric (corded and battery powered) and pneumatic drills rated at 600 rpm or less. | |
| EnduroSharp® Standard Scraper Blade Holder is for use with EnduroSharp® Torlon® Scraper Blades and EnduroSharp® Torlon® Gap Blade Adapter. (Torlon® Gap Blades requires the use of the Torlon® Gap Adapter). | |
| EnduroSharp® Swivels are used with the Tertherable (segmented) Mandrels and TACS Tools. EnduroSharp® Swivels are shipped per unit. | |
| EnduroSharp® Torlon® Adhesive Cutter Adapter is used with the pneumatic “Surface Preparation Tool” in combination with the TACA tools. EnduroSharp® Torlon® Adhesive Cutter Adapter is shipped per unit. | |
| The EnduroSharp® “Pocket” Scraper Blade Holder is for use with EnduroSharp® Torlon® Scraper Blades and the EnduroSharp® Torlon® Gap Blade Adapter. (Torlon® Gap Blades require the use of the Torlon® | |
| The EnduroSharp® Back Up Pad “Quick Change” Adapter is used with the pneumatic “Surface Preparation Tool” in combination with Type III, TR style abrasive pads. EnduroSharp® Back Up Pad “Quick... | |
| The EnduroSharp® Deluxe Scraper Blade Sharpener is a durable mounted sharpening fixture used to sharpen the EnduroSharp® Torlon® Scraper Blades (TSB) tools. The sharpener is comprised of a mounted sharpener... | |
| The EnduroSharp® Pneumatic Tool operates at a pressure of 90 psi (Max). For use with EnduroSharp® Torlon® Scraper Blades and EnduroSharp® Torlon® Gap Blade Adapter. Swivel Air Regulator fitting to... | |
| The EnduroSharp® Ratcheted T-handle is a custom designed tool for use with mandrels (EnduroSharp® Torlon® Adhesive Cutters and abrasive pads) and the EnduroSharp® Torlon® Adhesive Reamers. EnduroSharp® Ratcheted T-handle is... | |
| The EnduroSharp® Scraper Blade Sharpener is a durable hand-held portable sharpening fixture used to sharpening the EnduroSharp® Torlon® Scraper Blades (TSB) tools. The sharpener along with 120-180 grit sand paper,... | |
| The EnduroSharp® Segmented Mandrels are used with TACS tools and Swivel Assemblies. The mandrels can be used in a variety of electric (corded and battery powered) and pneumatic drills rated... | |
| The EnduroSharp® Torlon® Gap Blade Adapter is a convenient tool that allows the scraper blade handles to be used with the gap blades. The EnduroSharp® Torlon® Gap Blade Adapter requires... |