Pexco Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Food-Grade Heat Shrinkable Tubing Pexco’s USFDA-compliant food-grade heat shrink tubing is manufactured from proprietary high-performance polymers that meet the most stringent FDA Food & Beverage safety criteria. Insultab’s food-grade tubing... | |
| HSK-600 Polyvinylidene Difluoride (PVDF) Low shrink temperature, economical, highly flame retardant, 30% stronger than polyolefin and resistant to most chemicals, oils, sunlight, fungus and moisture. Colors are vivid; clear is... | |
| Apply an added layer of protection to 1.9”-2.0” metal conveyor rollers with VinylGuard’s cushioning, shock-absorbing, rugged and abrasion-resistant coverings. Using heat shrink-to-fit technology, coverings are added quickly and easily. Enhance... | |
| Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal... | |
| Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical... | |
| Cross-linked heat shrink tubing which operates in a broad temperature range and remains a very flexible tubing at low temperatures in rugged outdoor conditions. Features and Benefits Rugged applications requiring... | |
| Cross-linked modified fluoroelastomer, very flexible tubing with a high, continuous operating temperature. It is excellent for use in aircraft and aerospace applications. Features and Benefits 2:1 shrink ratio Superior resistance... | |
| Cross-linked PVC heat shrinkable tubing with a meltable adhesive liner. It bonds securely with most substrates and is ideal for outdoor and marine applications. VAT-205 completely seals out moisture and... | |
| Extra grip, non-slip, TractionPlus™ straight roller covers have 10X the coefficient of friction of metal conveyor rollers to eliminate slipping and sliding. TractionPlus™ is easy to apply and replace without... | |
| Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and... | |
| Flexible, thin wall polyolefin tubing with a meltable adhesive liner which bonds to a wide variety of plastics, rubbers and metals. Features and Benefits 2:1 shrink ratio Thin wall tubing... | |
| Low-shrink temperature PVC tubing with a meltable adhesive liner. It will bond with most substrates, has excellent abrasion resistance, is ideal in outdoor applications and will provide moisture protection that... | |
| Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle,... | |
| Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink... | |
| Semi-rigid heat-shrinkable tubing delivers enhanced rigidity, strain relief, and abrasion resistance, simplifying installation over stiff substrates. It also resists moisture and common chemicals for reliable insulation and splicing performance. Uses... | |
| Semi-rigid polyolefin tubing with a meltable adhesive liner. The tubing will shrink down to 40% of its original diameter when fully recovered. A few sizes can accommodate a wide range... | |
| Shrinks uniformly over irregular sizes, shapes and oversized components that are in-line with electrical wiring. It has a low shrink temperature, is very flexible, easily marked and excellent for industrial... | |
| The preferred choice of leading medical device manufacturers worldwide for over 20 years for insulating electro-surgical instruments and for biocompatible jacketing for temporary implantation devices. Uses and Features Manufactured using... |