Pexco Datasheets for Plastic Plate, Rod, and Stock Shapes

Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more

Product Name Notes
Plastic Slats for Chain Link Fence Pexco’s branded PVT® plastic vertical fence slats are the most popular in the chain link fence industry. Available in either Top or Bottom-Locking styles,...
American Permahedge® is Pexco’s most premium chain link fence enhancement product. It is durable, UV stabilized, easy to install and self-locking. American Permahedge® is packaged in retail colored tri-lingual boxes,...
Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials Extruded PTFE rods can...
Fence Weave® is the most economical chain link fence filler on the market, primarily used for residential applications. Fence Weave® converts any chain link fence into a privacy fence and...
LiteLink® Privacy Fence Slats are one of Pexco’s most economical chain link fence enhancement products on the market. Manufactured using the same durable outdoor plastic as our standard tubular fence...
Our Molded PTFE Rods provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of...
PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials,...
Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to...
Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions—ranging from intricate geometries and hollow structures to...
Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and...
Pexco’s FinLink® Slat offers extra privacy with a unique configuration of three privacy fins. FinLink® provides a quality looking installation and is used together with a proprietary bottom channel. This...
Pexco’s High Visibility Fence Markers were initially designed for the protection of Sage Grouse in the Western U.S. These markers drastically reduce strikes and collisions with wire fences. Applying highly...
Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence...
Pexco’s Safety Top Cap-LITE® is our most economic yet durable, plastic fence cap profile, typically featured in a safety yellow color. It is primarily used to cover the top of...
Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength,...
Safety Top Cap™ is our premium, durable, plastic fence cap profile, typically featured in a safety yellow color, primarily used to cover the top of the chain link fence on...
The American Flag Kit can be installed easily in most chain link fences. It’s a great way to display the stars and stripes at home, school, church, or the office;
The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the...
The FIN2000® Slat is Pexco’s premium pre-inserted Fence Slat for commercial or industrial applications. It offers almost complete privacy. The FIN2000® is mechanically inserted into the chain link wire fabric...
The Industrial Fence Slat is Pexco’s most affordable pre-inserted Fence Slat for commercial or industrial applications. It features the same privacy factor as our other standard Fence Slat products. The...
The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence.
The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are...
When you need increased privacy, our PDS® Winged Slat® is the answer. With the proven quality and durability of our standard fence slats plus unique “wings” for extra screening and...