Pexco Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Product Name Notes
Food-Grade Heat Shrinkable Tubing Pexco’s USFDA-compliant food-grade heat shrink tubing is manufactured from proprietary high-performance polymers that meet the most stringent FDA Food & Beverage safety criteria. Insultab’s food-grade tubing...
HSK-600 Polyvinylidene Difluoride (PVDF) Low shrink temperature, economical, highly flame retardant, 30% stronger than polyolefin and resistant to most chemicals, oils, sunlight, fungus and moisture. Colors are vivid; clear is...
Apply an added layer of protection to 1.9”-2.0” metal conveyor rollers with VinylGuard’s cushioning, shock-absorbing, rugged and abrasion-resistant coverings. Using heat shrink-to-fit technology, coverings are added quickly and easily. Enhance...
Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal...
Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical...
Cross-linked heat shrink tubing which operates in a broad temperature range and remains a very flexible tubing at low temperatures in rugged outdoor conditions. Features and Benefits Rugged applications requiring...
Cross-linked modified fluoroelastomer, very flexible tubing with a high, continuous operating temperature. It is excellent for use in aircraft and aerospace applications. Features and Benefits 2:1 shrink ratio Superior resistance...
Cross-linked PVC heat shrinkable tubing with a meltable adhesive liner. It bonds securely with most substrates and is ideal for outdoor and marine applications. VAT-205 completely seals out moisture and...
Extra grip, non-slip, TractionPlus™ straight roller covers have 10X the coefficient of friction of metal conveyor rollers to eliminate slipping and sliding. TractionPlus™ is easy to apply and replace without...
Flexible thin wall polyolefin tubing with a meltable adhesive liner. The larger 3:1 shrink ratio allows for a broader range of applications and its medium wall increases mechanical strength and...
Flexible, thin wall polyolefin tubing with a meltable adhesive liner which bonds to a wide variety of plastics, rubbers and metals. Features and Benefits 2:1 shrink ratio Thin wall tubing...
Low-shrink temperature PVC tubing with a meltable adhesive liner. It will bond with most substrates, has excellent abrasion resistance, is ideal in outdoor applications and will provide moisture protection that...
Pexco Polyolefin Tubing is a highly flexible heat shrink tubing with a low shrink temperature and excellent abrasion resistance. This thin wall heat shrink tubing will help insulate, identify, bundle,...
Quickly and easily add long-lasting, heavy-gauge protection to conveyor rollers and skatewheels to help extend the life of your equipment. VinylGuard roller coverings are abrasion, chemical, and cut-resistant and shrink...
Semi-rigid heat-shrinkable tubing delivers enhanced rigidity, strain relief, and abrasion resistance, simplifying installation over stiff substrates. It also resists moisture and common chemicals for reliable insulation and splicing performance. Uses...
Semi-rigid polyolefin tubing with a meltable adhesive liner. The tubing will shrink down to 40% of its original diameter when fully recovered. A few sizes can accommodate a wide range...
Shrinks uniformly over irregular sizes, shapes and oversized components that are in-line with electrical wiring. It has a low shrink temperature, is very flexible, easily marked and excellent for industrial...
The preferred choice of leading medical device manufacturers worldwide for over 20 years for insulating electro-surgical instruments and for biocompatible jacketing for temporary implantation devices. Uses and Features Manufactured using...